DIODES Incorporated Interface - Interface - Specialized - PI3VDP1431ZLSEX PI3VDP1431ZLSEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930449-PI3VDP1431ZLS EX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930449-PI3VDP1431ZLS EX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP1431ZLSEX - 930449-PI3VDP1431ZLSEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP1431ZLSEX
930449-PI3VDP1431ZLSEX
Interface - Interface - Specialized - PI3VDP1431ZLSEX 930449-PI3VDP1431ZLSEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930449-PI3VDP1431ZLS EX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930449-PI3VDP1431ZLSEX
Features: Buffer Interface 32-TQFN (3x6)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3VDP1431
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3VDP1431ZLSEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3VDP1431ZLSEX
Integrated Circuits (ICs) - Interface - Specialized PI3VDP1431ZLSEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site
Specialized - PI3VDP1431ZLSEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3VDP1431ZLSEX
Specialized PI3VDP1431ZLSEX
Buffer Interface 32-TQFN (3x6)

Buffer Interface 32-TQFN (3x6)

Buy Now Datasheet
Interface - Specialized - PI3VDP1431ZLSEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3VDP1431ZLSEX
Interface - Specialized PI3VDP1431ZLSEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930449-PI3VDP1431ZLSEX PI3VDP1431ZLSEX PI3VDP1431ZLSEX PI3VDP1431ZLSEX
Product Name Interface - Interface - Specialized - PI3VDP1431ZLSEX Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface; Buffer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996IX-AD-R-1 - 087546-ADM6996IX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers