DIODES Incorporated Interface - Interface - Specialized - PI3VDP1431AZLSEX PI3VDP1431AZLSEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930447-PI3VDP1431AZL SEX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930447-PI3VDP1431AZL SEX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3VDP1431AZLSEX - 930447-PI3VDP1431AZLSEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3VDP1431AZLSEX
930447-PI3VDP1431AZLSEX
Interface - Interface - Specialized - PI3VDP1431AZLSEX 930447-PI3VDP1431AZLSEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930447-PI3VDP1431AZL SEX Features: Buffer Interface 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3VDP1431 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930447-PI3VDP1431AZLSEX
Features: Buffer Interface 32-TQFN (3x6)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3VDP1431
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PI3VDP1431AZLSEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3VDP1431AZLSEX
Specialized PI3VDP1431AZLSEX
Buffer Interface 32-TQFN (3x6)

Buffer Interface 32-TQFN (3x6)

Buy Now Datasheet
Interface - Specialized - PI3VDP1431AZLSEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3VDP1431AZLSEX
Interface - Specialized PI3VDP1431AZLSEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3VDP1431AZLSEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3VDP1431AZLSEX
Integrated Circuits (ICs) - Interface - Specialized PI3VDP1431AZLSEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930447-PI3VDP1431AZLSEX PI3VDP1431AZLSEX PI3VDP1431AZLSEX PI3VDP1431AZLSEX
Product Name Interface - Interface - Specialized - PI3VDP1431AZLSEX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface; Buffer Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details