Manufacturer: Diodes Incorporated
Win Source Part Number: 930446-PI3VDP1430ZBE
Features: HDMI Interface 48-TQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3VDP1430
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48TQFN
IC INTERFACE SPECIALIZED 48TQFN
IC INTERFACE SPECIALIZED 48TQFN
HDMI Interface 48-TQFN (7x7)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930446-PI3VDP1430ZBE | PI3VDP1430ZBE | PI3VDP1430ZBE | 233-PI3VDP1430ZBE | PI3VDP1430ZBE |
| Product Name | Interface - Interface - Specialized - PI3VDP1430ZBE | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | IC INTERFACE SPECIALIZED 48TQFN | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | 48-TQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Supply Voltage | 3.6V; Other | Other; 3V~3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Features | RoHS | RoHS |