DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX PI3VDP12412NEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087939-PI3VDP12412N EEX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 48-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087939-PI3VDP12412N EEX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 48-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX - 1087939-PI3VDP12412NEEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX
1087939-PI3VDP12412NEEX
Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX 1087939-PI3VDP12412NEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087939-PI3VDP12412N EEX Packaging: Reel - TR Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm (Typ) Case / Package: 48-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087939-PI3VDP12412NEEX
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 4.1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm (Typ)
Case / Package: 48-TFBGA (5x5)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VDP12412NEEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VDP12412NEEX
IC DEMULTIPLEXER 4LANE 48TFBGA

IC DEMULTIPLEXER 4LANE 48TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087939-PI3VDP12412NEEX PI3VDP12412NEEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VDP12412NEEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers