DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX PI3V713-AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061554-PI3V713-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1.7GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.6 Ohm Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061554-PI3V713-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1.7GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.6 Ohm Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX - 061554-PI3V713-AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX
061554-PI3V713-AZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX 061554-PI3V713-AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061554-PI3V713-AZLEX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 1.7GHz Number of Channels: 7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.6 Ohm Case / Package: 32-TQFN-EP (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061554-PI3V713-AZLEX
Packaging: Reel - TR
Features: RGB
Applications: Video
-3db Bandwidth: 1.7GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5.6 Ohm
Case / Package: 32-TQFN-EP (3x6)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PI3V713-AZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3V713-AZLEX
Analog Switches - Special Purpose PI3V713-AZLEX
IC MUX/DEMUX 7CH 32TQFN

IC MUX/DEMUX 7CH 32TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V713-AZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V713-AZLEX
IC MUX/DEMUX 7CH 32TQFN

IC MUX/DEMUX 7CH 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061554-PI3V713-AZLEX PI3V713-AZLEX PI3V713-AZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V713-AZLEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers