DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V514BE PI3V514BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849001-PI3V514BE Features: Switch IC 5 Channel Package: Tube Part Status: Obsolete Family Name: PI3V514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849001-PI3V514BE Features: Switch IC 5 Channel Package: Tube Part Status: Obsolete Family Name: PI3V514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V514BE - 849001-PI3V514BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V514BE
849001-PI3V514BE
Interface - Interface - Analog Switches - Special Purpose - PI3V514BE 849001-PI3V514BE
Manufacturer: Diodes Incorporated Win Source Part Number: 849001-PI3V514BE Features: Switch IC 5 Channel Package: Tube Part Status: Obsolete Family Name: PI3V514 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 849001-PI3V514BE
Features: Switch IC 5 Channel
Package: Tube
Part Status: Obsolete
Family Name: PI3V514
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V514BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V514BE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V514BE
IC VIDEO MUX/DEMUX 4X1 48BQSOP

IC VIDEO MUX/DEMUX 4X1 48BQSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 849001-PI3V514BE PI3V514BE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V514BE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers