DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V314BE PI3V314BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045778-PI3V314BE Packaging: Tube/Rail Features: RGB Applications: Video -3db Bandwidth: 375MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 40-BQSOP Single Supply Voltage (V+): 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045778-PI3V314BE Packaging: Tube/Rail Features: RGB Applications: Video -3db Bandwidth: 375MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 40-BQSOP Single Supply Voltage (V+): 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V314BE - 045778-PI3V314BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V314BE
045778-PI3V314BE
Interface - Interface - Analog Switches - Special Purpose - PI3V314BE 045778-PI3V314BE
Manufacturer: Diodes Incorporated Win Source Part Number: 045778-PI3V314BE Packaging: Tube/Rail Features: RGB Applications: Video -3db Bandwidth: 375MHz Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 40-BQSOP Single Supply Voltage (V+): 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 045778-PI3V314BE
Packaging: Tube/Rail
Features: RGB
Applications: Video
-3db Bandwidth: 375MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 40-BQSOP
Single Supply Voltage (V+): 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V314BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V314BE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V314BE
IC VIDEO MUX/DEMUX 4X1 40BQSOP

IC VIDEO MUX/DEMUX 4X1 40BQSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 045778-PI3V314BE PI3V314BE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V314BE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details