Switch IC 4 Channel 16-QSOP
IC VIDEO MUX/DEMUX 2X1 16QSOP Product overview: PI3V312QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3V312QE can be used for catalog matching and distributor lookup.
Switch IC 4 Channel 16-QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3V312QE-ND | 780-PI3V312QE | PI3V312QE |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2x1 | 2x1 | |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | |
| Ron | 8 ohms | 8 ohms | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |