DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3V312LEX PI3V312LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209969-PI3V312LEX Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209969-PI3V312LEX Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3V312LEX - 209969-PI3V312LEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3V312LEX
209969-PI3V312LEX
Interface - Interface - Analog Switches - Special Purpose - PI3V312LEX 209969-PI3V312LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209969-PI3V312LEX Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209969-PI3V312LEX
Packaging: Reel - TR
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3V312LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3V312LEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3V312LEX
IC VIDEO MUX/DEMUX 2X1 16TSSOP

IC VIDEO MUX/DEMUX 2X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 209969-PI3V312LEX PI3V312LEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3V312LEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9831AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details