DIODES Incorporated PMIC - PMIC - Battery Management - PI3USB9281GEEX PI3USB9281GEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087936-PI3USB9281GE EX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-WLCSP (1.5x2) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087936-PI3USB9281GE EX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-WLCSP (1.5x2) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - PI3USB9281GEEX - 1087936-PI3USB9281GEEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - PI3USB9281GEEX
1087936-PI3USB9281GEEX
PMIC - PMIC - Battery Management - PI3USB9281GEEX 1087936-PI3USB9281GEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087936-PI3USB9281GE EX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-WLCSP (1.5x2) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087936-PI3USB9281GEEX
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-WLCSP (1.5x2)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - PI3USB9281GEEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI3USB9281GEEX
Power Management - Specialized PI3USB9281GEEX
Mobile Communications PMIC 15-CSP (1.5x2.0)

Mobile Communications PMIC 15-CSP (1.5x2.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1087936-PI3USB9281GEEX PI3USB9281GEEX
Product Name PMIC - PMIC - Battery Management - PI3USB9281GEEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details