DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Management - Specialized PI3USB9281CGEEX

Description
Win Source Part Number: 986548-PI3USB9281CGE EX Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Mobile Communications Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 15-XFBGA, WLCSP Supplier Device Package: 15-CSP (1.5x2.0) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB9281CGEEX-ND,P I3USB9281CGEEXDICT,P I3USB9281CGEEXDIDKR, PI3USB9281CGEEXDITR Base Product Number: PI3USB9281
Request a Quote Datasheet
Description
Win Source Part Number: 986548-PI3USB9281CGE EX Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Mobile Communications Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 15-XFBGA, WLCSP Supplier Device Package: 15-CSP (1.5x2.0) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB9281CGEEX-ND,P I3USB9281CGEEXDICT,P I3USB9281CGEEXDIDKR, PI3USB9281CGEEXDITR Base Product Number: PI3USB9281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 986548-PI3USB9281CGEEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
986548-PI3USB9281CGEEX
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 986548-PI3USB9281CGEEX
Win Source Part Number: 986548-PI3USB9281CGE EX Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Mobile Communications Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 15-XFBGA, WLCSP Supplier Device Package: 15-CSP (1.5x2.0) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB9281CGEEX-ND,P I3USB9281CGEEXDICT,P I3USB9281CGEEXDIDKR, PI3USB9281CGEEXDITR Base Product Number: PI3USB9281

Win Source Part Number: 986548-PI3USB9281CGEEX
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Mobile Communications
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 15-XFBGA, WLCSP
Supplier Device Package: 15-CSP (1.5x2.0)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3USB9281CGEEX-ND,PI3USB9281CGEEXDICT,PI3USB9281CGEEXDIDKR,PI3USB9281CGEEXDITR
Base Product Number: PI3USB9281

Buy Now Datasheet
Power Management - Specialized - PI3USB9281CGEEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI3USB9281CGEEX
Power Management - Specialized PI3USB9281CGEEX
Mobile Communications PMIC 15-CSP (1.5x2.0)

Mobile Communications PMIC 15-CSP (1.5x2.0)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 986548-PI3USB9281CGEEX PI3USB9281CGEEX
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details