DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI3USB9281AXWEX PI3USB9281AXWEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889141-PI3USB9281AXW EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mobile Communications PMIC 20-UQFN (3x4) Package: Reel - TR Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-UQFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9281AXWEXCT, PI3USB9281AXWEXTR, PI3USB9281AXWEXDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889141-PI3USB9281AXW EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mobile Communications PMIC 20-UQFN (3x4) Package: Reel - TR Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-UQFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9281AXWEXCT, PI3USB9281AXWEXTR, PI3USB9281AXWEXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI3USB9281AXWEX - 889141-PI3USB9281AXWEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI3USB9281AXWEX
889141-PI3USB9281AXWEX
PMIC - PMIC - Power Management - Specialized - PI3USB9281AXWEX 889141-PI3USB9281AXWEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889141-PI3USB9281AXW EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mobile Communications PMIC 20-UQFN (3x4) Package: Reel - TR Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-UQFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9281AXWEXCT, PI3USB9281AXWEXTR, PI3USB9281AXWEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889141-PI3USB9281AXWEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mobile Communications PMIC 20-UQFN (3x4)
Package: Reel - TR
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-UQFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB9281AXWEXCT, PI3USB9281AXWEXTR, PI3USB9281AXWEXDKR

Buy Now Datasheet
Power Management - Specialized - PI3USB9281AXWEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI3USB9281AXWEX
Power Management - Specialized PI3USB9281AXWEX
Mobile Communications PMIC 20-UQFN (3x4)

Mobile Communications PMIC 20-UQFN (3x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 889141-PI3USB9281AXWEX PI3USB9281AXWEX
Product Name PMIC - PMIC - Power Management - Specialized - PI3USB9281AXWEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details