DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX PI3USB9201ZTAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889139-PI3USB9201ZTA EX Operating Temperature Range: -40°C ~ 85°C Features: Controller Switch IC Channel U-QFN2020-12 (Type C) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB9201 Categories: Integrated Circuits (ICs) Case / Package: U-QFN2020-12 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9201ZTAEXDI, 31-PI3USB9201ZTAEXCT , 31-PI3USB9201ZTAEXDK R, 31-PI3USB9201ZTAEXTR , PI3USB9201ZTAEXDI-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889139-PI3USB9201ZTA EX Operating Temperature Range: -40°C ~ 85°C Features: Controller Switch IC Channel U-QFN2020-12 (Type C) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB9201 Categories: Integrated Circuits (ICs) Case / Package: U-QFN2020-12 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9201ZTAEXDI, 31-PI3USB9201ZTAEXCT , 31-PI3USB9201ZTAEXDK R, 31-PI3USB9201ZTAEXTR , PI3USB9201ZTAEXDI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX - 889139-PI3USB9201ZTAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX
889139-PI3USB9201ZTAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX 889139-PI3USB9201ZTAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889139-PI3USB9201ZTA EX Operating Temperature Range: -40°C ~ 85°C Features: Controller Switch IC Channel U-QFN2020-12 (Type C) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB9201 Categories: Integrated Circuits (ICs) Case / Package: U-QFN2020-12 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB9201ZTAEXDI, 31-PI3USB9201ZTAEXCT , 31-PI3USB9201ZTAEXDK R, 31-PI3USB9201ZTAEXTR , PI3USB9201ZTAEXDI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 889139-PI3USB9201ZTAEX
Operating Temperature Range: -40°C ~ 85°C
Features: Controller Switch IC Channel U-QFN2020-12 (Type C)
Package: 12-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB9201
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN2020-12 (Type C)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB9201ZTAEXDI, 31-PI3USB9201ZTAEXCT, 31-PI3USB9201ZTAEXDKR, 31-PI3USB9201ZTAEXTR, PI3USB9201ZTAEXDI-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB9201ZTAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB9201ZTAEX
USB SLEEP CHARGE U-QFN2020-12

USB SLEEP CHARGE U-QFN2020-12

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889139-PI3USB9201ZTAEX PI3USB9201ZTAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB9201ZTAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580774 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SSOP (0.209\", 5.30mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
LVDS Interface Ics - 1907428P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 4 #
View Details