DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX PI3USB42ZMEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061552-PI3USB42ZMEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 770MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061552-PI3USB42ZMEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 770MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX - 061552-PI3USB42ZMEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX
061552-PI3USB42ZMEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX 061552-PI3USB42ZMEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061552-PI3USB42ZMEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 770MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 1.8 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 061552-PI3USB42ZMEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 770MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5.5 Ohm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 1.8 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches - Special Purpose - PI3USB42ZMEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB42ZMEX
Analog Switches - Special Purpose PI3USB42ZMEX
IC USB SWITCH HS 10UQFN

IC USB SWITCH HS 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB42ZMEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB42ZMEX
IC USB SWITCH HS 10UQFN

IC USB SWITCH HS 10UQFN

Supplier's Site
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. - 76AH5925 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc.
76AH5925
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. 76AH5925
HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061552-PI3USB42ZMEX PI3USB42ZMEX PI3USB42ZMEX 76AH5925
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB42ZMEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-UQFN (1.8x1.4) 10-UFQFN 10-UFQFN
Supply Voltage Other; 1.8V ~ 4.3V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers