DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3USB4000BZUAEX

Description
Win Source Part Number: 1354417-PI3USB4000BZ UAEX Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Base Product Number: PI3USB4000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Voltage - Supply, Dual (V±): ±2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) -3db Bandwidth: 1GHz Channel Capacitance (CS(off), CD(off)): 5pF, 9pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354417-PI3USB4000BZ UAEX Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Base Product Number: PI3USB4000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Voltage - Supply, Dual (V±): ±2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) -3db Bandwidth: 1GHz Channel Capacitance (CS(off), CD(off)): 5pF, 9pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1354417-PI3USB4000BZUAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1354417-PI3USB4000BZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1354417-PI3USB4000BZUAEX
Win Source Part Number: 1354417-PI3USB4000BZ UAEX Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Base Product Number: PI3USB4000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Voltage - Supply, Dual (V±): ±2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) -3db Bandwidth: 1GHz Channel Capacitance (CS(off), CD(off)): 5pF, 9pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz

Win Source Part Number: 1354417-PI3USB4000BZUAEX
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Obsolete
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.5x2)
Base Product Number: PI3USB4000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 8Ohm
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 2.7V ~ 6V
Voltage - Supply, Dual (V±): ±2.7V ~ 6V
Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ)
-3db Bandwidth: 1GHz
Channel Capacitance (CS(off), CD(off)): 5pF, 9pF
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -35dB @ 240MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3USB4000BZUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI3USB4000BZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3USB4000BZUAEX
USB2 SWITCH U-QFN2015-10

USB2 SWITCH U-QFN2015-10

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354417-PI3USB4000BZUAEX PI3USB4000BZUAEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details