DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3USB4000AZUAEX

Description
Win Source Part Number: 964653-PI3USB4000AZU AEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 9pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB4000AZUAEXDIDK R,PI3USB4000AZUAEXDI CT,PI3USB4000AZUAEX- ND,PI3USB4000AZUAEXD ITR Base Product Number: PI3USB4000
Request a Quote Datasheet
Description
Win Source Part Number: 964653-PI3USB4000AZU AEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 9pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB4000AZUAEXDIDK R,PI3USB4000AZUAEXDI CT,PI3USB4000AZUAEX- ND,PI3USB4000AZUAEXD ITR Base Product Number: PI3USB4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 964653-PI3USB4000AZUAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
964653-PI3USB4000AZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 964653-PI3USB4000AZUAEX
Win Source Part Number: 964653-PI3USB4000AZU AEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 8Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -35dB @ 240MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 2.7V ~ 6V Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ) Channel Capacitance (CS(off), CD(off)): 7pF, 9pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3USB4000AZUAEXDIDK R,PI3USB4000AZUAEXDI CT,PI3USB4000AZUAEX- ND,PI3USB4000AZUAEXD ITR Base Product Number: PI3USB4000

Win Source Part Number: 964653-PI3USB4000AZUAEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 1GHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -35dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 2.7V ~ 6V
Switch Time (Ton, Toff) (Max): 100µs, 50ns (Typ)
Channel Capacitance (CS(off), CD(off)): 7pF, 9pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3USB4000AZUAEXDIDKR,PI3USB4000AZUAEXDICT,PI3USB4000AZUAEX-ND,PI3USB4000AZUAEXDITR
Base Product Number: PI3USB4000

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI3USB4000AZUAEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
PI3USB4000AZUAEX
Analog Switches, Multiplexers, Demultiplexers PI3USB4000AZUAEX
USB2 SWITCH U-QFN2015-10 T&R 3K

USB2 SWITCH U-QFN2015-10 T&R 3K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3USB4000AZUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI3USB4000AZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3USB4000AZUAEX
IC MUX 1:2 8OHM 10UQFN

IC MUX 1:2 8OHM 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 964653-PI3USB4000AZUAEX PI3USB4000AZUAEX PI3USB4000AZUAEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Controllers - CP8769BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers