DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB32XAEX PI3USB32XAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800968-PI3USB32XAEX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 2.11GHz Number of Channels: 1 Supplier Device Package: 8-TLLGA (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFLGA On-State Resistance (Maximum): 10Ohm Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI3USB32
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800968-PI3USB32XAEX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 2.11GHz Number of Channels: 1 Supplier Device Package: 8-TLLGA (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFLGA On-State Resistance (Maximum): 10Ohm Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI3USB32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB32XAEX - 800968-PI3USB32XAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB32XAEX
800968-PI3USB32XAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB32XAEX 800968-PI3USB32XAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 800968-PI3USB32XAEX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 2.11GHz Number of Channels: 1 Supplier Device Package: 8-TLLGA (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFLGA On-State Resistance (Maximum): 10Ohm Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI3USB32

Manufacturer: Diodes Incorporated
Win Source Part Number: 800968-PI3USB32XAEX
Packaging: Reel
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 2.11GHz
Number of Channels: 1
Supplier Device Package: 8-TLLGA (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 4.3V
Manufacturer Package: 8-UFLGA
On-State Resistance (Maximum): 10Ohm
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Part Number Series: PI3USB32

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB32XAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB32XAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB32XAEX
IC USB SWITCH 8TLLGA

IC USB SWITCH 8TLLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 800968-PI3USB32XAEX PI3USB32XAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB32XAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details