DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX PI3USB32224BXEAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804937-PI3USB32224BX EAEX Packaging: Reel Applications: USB Switch Circuit: SPST Number of Channels: 2 Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 24-XFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804937-PI3USB32224BX EAEX Packaging: Reel Applications: USB Switch Circuit: SPST Number of Channels: 2 Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 24-XFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX - 804937-PI3USB32224BXEAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX
804937-PI3USB32224BXEAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX 804937-PI3USB32224BXEAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 804937-PI3USB32224BX EAEX Packaging: Reel Applications: USB Switch Circuit: SPST Number of Channels: 2 Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 24-XFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 804937-PI3USB32224BXEAEX
Packaging: Reel
Applications: USB
Switch Circuit: SPST
Number of Channels: 2
Supplier Device Package: 24-X1QFN (2x4)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 4.3V
Manufacturer Package: 24-XFQFN Exposed Pad
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB32224BXEAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB32224BXEAEX
IC SWITCH SPST USB 2.0 8TQFN

IC SWITCH SPST USB 2.0 8TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 804937-PI3USB32224BXEAEX PI3USB32224BXEAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB32224BXEAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Inverting Schmitt trigger - 74AHCT1G14GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers