DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX PI3USB32224AXEAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889138-PI3USB32224AX EAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 24-X1QFN (2x4) Package: 24-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB32224 Categories: Integrated Circuits (ICs) Case / Package: 24-X1QFN (2x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889138-PI3USB32224AX EAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 24-X1QFN (2x4) Package: 24-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB32224 Categories: Integrated Circuits (ICs) Case / Package: 24-X1QFN (2x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX - 889138-PI3USB32224AXEAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX
889138-PI3USB32224AXEAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX 889138-PI3USB32224AXEAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889138-PI3USB32224AX EAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 24-X1QFN (2x4) Package: 24-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB32224 Categories: Integrated Circuits (ICs) Case / Package: 24-X1QFN (2x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889138-PI3USB32224AXEAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 2 Channel 24-X1QFN (2x4)
Package: 24-XFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB32224
Categories: Integrated Circuits (ICs)
Case / Package: 24-X1QFN (2x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB32224AXEAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB32224AXEAEX
IC SWITCH USB 1:1 10 OHM

IC SWITCH USB 1:1 10 OHM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889138-PI3USB32224AXEAEX PI3USB32224AXEAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB32224AXEAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,118 - 1009070-74LV4052DB,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; 16-SSOP
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details