DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX PI3USB32212ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889137-PI3USB32212ZL EX Features: USB Switch IC Channel 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3USB32212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB32212ZLEXDIDKR , PI3USB32212ZLEX-ND, PI3USB32212ZLEXDICT, PI3USB32212ZLEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889137-PI3USB32212ZL EX Features: USB Switch IC Channel 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3USB32212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB32212ZLEXDIDKR , PI3USB32212ZLEX-ND, PI3USB32212ZLEXDICT, PI3USB32212ZLEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX - 889137-PI3USB32212ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX
889137-PI3USB32212ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX 889137-PI3USB32212ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889137-PI3USB32212ZL EX Features: USB Switch IC Channel 32-TQFN (3x6) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3USB32212 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB32212ZLEXDIDKR , PI3USB32212ZLEX-ND, PI3USB32212ZLEXDICT, PI3USB32212ZLEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889137-PI3USB32212ZLEX
Features: USB Switch IC Channel 32-TQFN (3x6)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3USB32212
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB32212ZLEXDIDKR, PI3USB32212ZLEX-ND, PI3USB32212ZLEXDICT, PI3USB32212ZLEXDITR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB32212ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB32212ZLEX
USB3 SWITCH W-QFN3060-32 T&R 3.5

USB3 SWITCH W-QFN3060-32 T&R 3.5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889137-PI3USB32212ZLEX PI3USB32212ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB32212ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 32-TQFN (3x6) 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - CODECs - AD1839AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details