DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX PI3USB31532ZLCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930443-PI3USB31532ZL CEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLCEXDICT , PI3USB31532ZLCEXDITR , PI3USB31532ZLCEXDIDK R
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930443-PI3USB31532ZL CEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLCEXDICT , PI3USB31532ZLCEXDITR , PI3USB31532ZLCEXDIDK R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3USB31532ZLCEX is a 10Gbps 6:4 differential channel bi-directional matrix switch designed for USB 3.1 Gen2 and DisplayPort 1.4 signals. It allows for the multiplexing of either one lane of USB 3.1 Gen2, one lane of USB 3.1 Gen2 with two channels of DP 1.4, or up to four channels of DP 1.4 through a USB Type-C connector. The device features excellent signal integrity, low power dissipation, and is suitable for applications such as docking stations, notebooks, desktops, tablets, and gaming devices. Key specifications include an 8.3GHz -3dB bandwidth, low insertion loss, -15dB return loss, and -38dB crosstalk at 10Gbps, ensuring high data fidelity. The active supply current is 0.35mA, making it suitable for portable applications. The product is packaged in a 40-contact 3x6mm TQFN format and is available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The PI3USB31532ZLCEX is a 10Gbps 6:4 differential channel bi-directional matrix switch designed for USB 3.1 Gen2 and DisplayPort 1.4 signals. It allows for the multiplexing of either one lane of USB 3.1 Gen2, one lane of USB 3.1 Gen2 with two channels of DP 1.4, or up to four channels of DP 1.4 through a USB Type-C connector. The device features excellent signal integrity, low power dissipation, and is suitable for applications such as docking stations, notebooks, desktops, tablets, and gaming devices. Key specifications include an 8.3GHz -3dB bandwidth, low insertion loss, -15dB return loss, and -38dB crosstalk at 10Gbps, ensuring high data fidelity. The active supply current is 0.35mA, making it suitable for portable applications. The product is packaged in a 40-contact 3x6mm TQFN format and is available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX - 930443-PI3USB31532ZLCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX
930443-PI3USB31532ZLCEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX 930443-PI3USB31532ZLCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930443-PI3USB31532ZL CEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31532 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31532ZLCEXDICT , PI3USB31532ZLCEXDITR , PI3USB31532ZLCEXDIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 930443-PI3USB31532ZLCEX
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC Channel 40-TQFN (3x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB31532
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB31532ZLCEXDICT, PI3USB31532ZLCEXDITR, PI3USB31532ZLCEXDIDKR

Buy Now Datasheet
Analog Switches - Special Purpose - PI3USB31532ZLCEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB31532ZLCEX
Analog Switches - Special Purpose PI3USB31532ZLCEX
IC SWITCH USB3 W-QFN3060-40

IC SWITCH USB3 W-QFN3060-40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB31532ZLCEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB31532ZLCEX
IC SWITCH USB3 W-QFN3060-40

IC SWITCH USB3 W-QFN3060-40

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930443-PI3USB31532ZLCEX PI3USB31532ZLCEX PI3USB31532ZLCEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB31532ZLCEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370804-74LVC1G66GM,115 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details