DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX PI3USB31531ZTFAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889136-PI3USB31531ZT FAEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 4 Channel 40-UQFN (3x5) Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31531 Categories: Integrated Circuits (ICs) Case / Package: 40-UQFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31531ZTFAEXDIC T, PI3USB31531ZTFAEXDIT R, PI3USB31531ZTFAEXDID KR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889136-PI3USB31531ZT FAEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 4 Channel 40-UQFN (3x5) Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31531 Categories: Integrated Circuits (ICs) Case / Package: 40-UQFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31531ZTFAEXDIC T, PI3USB31531ZTFAEXDIT R, PI3USB31531ZTFAEXDID KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX - 889136-PI3USB31531ZTFAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX
889136-PI3USB31531ZTFAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX 889136-PI3USB31531ZTFAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889136-PI3USB31531ZT FAEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 4 Channel 40-UQFN (3x5) Package: 40-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB31531 Categories: Integrated Circuits (ICs) Case / Package: 40-UQFN (3x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB31531ZTFAEXDIC T, PI3USB31531ZTFAEXDIT R, PI3USB31531ZTFAEXDID KR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889136-PI3USB31531ZTFAEX
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC 4 Channel 40-UQFN (3x5)
Package: 40-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB31531
Categories: Integrated Circuits (ICs)
Case / Package: 40-UQFN (3x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB31531ZTFAEXDICT, PI3USB31531ZTFAEXDITR, PI3USB31531ZTFAEXDIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB31531ZTFAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB31531ZTFAEX
IC USB3 SWITCH U-QFN3050-40

IC USB3 SWITCH U-QFN3050-40

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889136-PI3USB31531ZTFAEX PI3USB31531ZTFAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB31531ZTFAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9831AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details