DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX PI3USB3102ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791794-PI3USB3102ZLE X Packaging: Reel package Features: USB 2.0, USB 3.0 Package: 32-WFQFN Exposed Pad Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 4.7GHz Number of Channels: 4 Family Name: PI3USB3102 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFN-EP (3x6) On-State Resistance (Maximum): 13 Ohm Alternative Parts (Cross-Reference): PI3USB3102ZLE; Introduction Date: November 09, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791794-PI3USB3102ZLE X Packaging: Reel package Features: USB 2.0, USB 3.0 Package: 32-WFQFN Exposed Pad Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 4.7GHz Number of Channels: 4 Family Name: PI3USB3102 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFN-EP (3x6) On-State Resistance (Maximum): 13 Ohm Alternative Parts (Cross-Reference): PI3USB3102ZLE; Introduction Date: November 09, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX - 791794-PI3USB3102ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX
791794-PI3USB3102ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX 791794-PI3USB3102ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791794-PI3USB3102ZLE X Packaging: Reel package Features: USB 2.0, USB 3.0 Package: 32-WFQFN Exposed Pad Applications: USB Operating Supply Voltage: 3.3V -3db Bandwidth: 4.7GHz Number of Channels: 4 Family Name: PI3USB3102 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFN-EP (3x6) On-State Resistance (Maximum): 13 Ohm Alternative Parts (Cross-Reference): PI3USB3102ZLE; Introduction Date: November 09, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791794-PI3USB3102ZLEX
Packaging: Reel package
Features: USB 2.0, USB 3.0
Package: 32-WFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 3.3V
-3db Bandwidth: 4.7GHz
Number of Channels: 4
Family Name: PI3USB3102
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFN-EP (3x6)
On-State Resistance (Maximum): 13 Ohm
Alternative Parts (Cross-Reference): PI3USB3102ZLE;
Introduction Date: November 09, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB3102ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB3102ZLEX
IC USB SWITCH TQFN

IC USB SWITCH TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3USB3102ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB3102ZLEX
Analog Switches - Special Purpose PI3USB3102ZLEX
IC USB SWITCH TQFN

IC USB SWITCH TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791794-PI3USB3102ZLEX PI3USB3102ZLEX PI3USB3102ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB3102ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details