DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE PI3USB30532ZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755612-PI3USB30532ZL E Packaging: Tray Applications: USB Family Name: PI3USB30532 Categories: Integrated Circuits Supplier Device Package: 40-TQFN (3x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Alternative Parts (Cross-Reference): PI3USB30532ZLEX; Introduction Date: February 26, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755612-PI3USB30532ZL E Packaging: Tray Applications: USB Family Name: PI3USB30532 Categories: Integrated Circuits Supplier Device Package: 40-TQFN (3x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Alternative Parts (Cross-Reference): PI3USB30532ZLEX; Introduction Date: February 26, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE - 755612-PI3USB30532ZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE
755612-PI3USB30532ZLE
Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE 755612-PI3USB30532ZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 755612-PI3USB30532ZL E Packaging: Tray Applications: USB Family Name: PI3USB30532 Categories: Integrated Circuits Supplier Device Package: 40-TQFN (3x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WFQFN Exposed Pad Alternative Parts (Cross-Reference): PI3USB30532ZLEX; Introduction Date: February 26, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 755612-PI3USB30532ZLE
Packaging: Tray
Applications: USB
Family Name: PI3USB30532
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (3x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): PI3USB30532ZLEX;
Introduction Date: February 26, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB30532ZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB30532ZLE
IC MUX/DEMUX USB 3.0 40TQFN

IC MUX/DEMUX USB 3.0 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 755612-PI3USB30532ZLE PI3USB30532ZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB30532ZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3073-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
Interface - Sensor and Detector Interfaces - AD9944KCPZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details