Manufacturer: Diodes Incorporated
Win Source Part Number: 889135-PI3USB304ZHEX
Features: USB Switch IC 2 Channel 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SWITCH USB DUAL 2:1 42TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 889135-PI3USB304ZHEX | PI3USB304ZHEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB304ZHEX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Package Type | 42-TQFN (9x3.5) |