DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX PI3USB223ZMEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026721-PI3USB223ZMEX Packaging: Reel - TR Features: Depop, USB 2.0 Applications: Audio, USB -3db Bandwidth: 1.5GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026721-PI3USB223ZMEX Packaging: Reel - TR Features: Depop, USB 2.0 Applications: Audio, USB -3db Bandwidth: 1.5GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX - 026721-PI3USB223ZMEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX
026721-PI3USB223ZMEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX 026721-PI3USB223ZMEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026721-PI3USB223ZMEX Packaging: Reel - TR Features: Depop, USB 2.0 Applications: Audio, USB -3db Bandwidth: 1.5GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026721-PI3USB223ZMEX
Packaging: Reel - TR
Features: Depop, USB 2.0
Applications: Audio, USB
-3db Bandwidth: 1.5GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB223ZMEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB223ZMEX
IC USB SWITCH 10UQFN

IC USB SWITCH 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 026721-PI3USB223ZMEX PI3USB223ZMEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB223ZMEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Controllers - CY7C69356-48LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
View Details
3 suppliers