DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX PI3USB221ZEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061551-PI3USB221ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.1GHz Number of Channels: 1 Family Name: PI3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): PI3USB221ZEE; PI3USB221AZWEX; Introduction Date: April 23, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061551-PI3USB221ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.1GHz Number of Channels: 1 Family Name: PI3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): PI3USB221ZEE; PI3USB221AZWEX; Introduction Date: April 23, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX - 061551-PI3USB221ZEEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX
061551-PI3USB221ZEEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX 061551-PI3USB221ZEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061551-PI3USB221ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.1GHz Number of Channels: 1 Family Name: PI3USB221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): PI3USB221ZEE; PI3USB221AZWEX; Introduction Date: April 23, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061551-PI3USB221ZEEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 1.1GHz
Number of Channels: 1
Family Name: PI3USB221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3USB221ZEE; PI3USB221AZWEX;
Introduction Date: April 23, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221ZEEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221ZEEX
IC USB SWITCH 10TDFN

IC USB SWITCH 10TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061551-PI3USB221ZEEX PI3USB221ZEEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details
Interface - Interface - Specialized - AD9983KSTZ-170 - 910107-AD9983KSTZ-170 - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type QFP; 80-LQFP (14x14)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details