DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEE PI3USB221ZEE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930442-PI3USB221ZEE Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TDFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930442-PI3USB221ZEE Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TDFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEE - 930442-PI3USB221ZEE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEE
930442-PI3USB221ZEE
Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEE 930442-PI3USB221ZEE
Manufacturer: Diodes Incorporated Win Source Part Number: 930442-PI3USB221ZEE Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TDFN (3x3) Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930442-PI3USB221ZEE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-TDFN (3x3)
Package: Tube
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3USB221
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221ZEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221ZEE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221ZEE
IC USB SWITCH 10TDFN

IC USB SWITCH 10TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930442-PI3USB221ZEE PI3USB221ZEE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB221ZEE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details