DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB221XAEX PI3USB221XAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930441-PI3USB221XAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TLLGA (2x1.5) Package: Reel - TR Package: 10-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TLLGA (2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221XAEXDKR, PI3USB221XAEXTR, PI3USB221XAEXCT, PI3USB221XAEX-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930441-PI3USB221XAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TLLGA (2x1.5) Package: Reel - TR Package: 10-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TLLGA (2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221XAEXDKR, PI3USB221XAEXTR, PI3USB221XAEXCT, PI3USB221XAEX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB221XAEX - 930441-PI3USB221XAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB221XAEX
930441-PI3USB221XAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB221XAEX 930441-PI3USB221XAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930441-PI3USB221XAEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-TLLGA (2x1.5) Package: Reel - TR Package: 10-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-TLLGA (2x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221XAEXDKR, PI3USB221XAEXTR, PI3USB221XAEXCT, PI3USB221XAEX-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 930441-PI3USB221XAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-TLLGA (2x1.5)
Package: Reel - TR
Package: 10-UFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3USB221
Categories: Integrated Circuits (ICs)
Case / Package: 10-TLLGA (2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB221XAEXDKR, PI3USB221XAEXTR, PI3USB221XAEXCT, PI3USB221XAEX-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221XAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221XAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221XAEX
IC USB SWITCH 10TLLGA

IC USB SWITCH 10TLLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930441-PI3USB221XAEX PI3USB221XAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB221XAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers