The PI3USB221EZWEX is a high-bandwidth analog switch designed for high-speed USB 2.0 signal routing in various consumer applications, including mobile devices and digital cameras. It features a bandwidth of 1.1 GHz, allowing for minimal signal distortion and low bit-to-bit skew. The device operates bidirectionally and supports over-voltage protection for the D+/D- pins, ensuring compliance with USB 2.0 specifications. This switch operates at supply voltages of 2.5V to 3.3V and can accept input signals up to 5.5V. It has a low on-resistance of 6Ω maximum and a typical input capacitance of 4pF, contributing to its efficient performance. The device also includes a low-power mode, consuming a maximum of 50 µA, and is rated for ESD protection up to 12 kV for the I/O pins. The PI3USB221EZWEX is packaged in a 10-pin UDFN format, making it suitable for surface mount applications. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This product is ideal for engineers looking for a reliable solution for USB signal switching in compact electronic designs.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889134-PI3USB221EZWE
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC Channel 10-UDFN (3x3)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB221
Categories: Integrated Circuits (ICs)
Case / Package: 10-UDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB221EZWEXDIDKR,
IC USB2 SWITCH 3V UDFN3030-10
IC USB2 SWITCH 3V UDFN3030-10
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889134-PI3USB221EZWEX | PI3USB221EZWEX | PI3USB221EZWEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZWEX | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |