DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX PI3USB221EZUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889133-PI3USB221EZUA EX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 10-UQFN (1.5x2) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221EZUAEX-ND, PI3USB221EZUAEXDIDKR , PI3USB221EZUAEXDITR, PI3USB221EZUAEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889133-PI3USB221EZUA EX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 10-UQFN (1.5x2) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221EZUAEX-ND, PI3USB221EZUAEXDIDKR , PI3USB221EZUAEXDITR, PI3USB221EZUAEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX - 889133-PI3USB221EZUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX
889133-PI3USB221EZUAEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX 889133-PI3USB221EZUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889133-PI3USB221EZUA EX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 10-UQFN (1.5x2) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.5x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3USB221EZUAEX-ND, PI3USB221EZUAEXDIDKR , PI3USB221EZUAEXDITR, PI3USB221EZUAEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889133-PI3USB221EZUAEX
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC Channel 10-UQFN (1.5x2)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3USB221
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.5x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3USB221EZUAEX-ND, PI3USB221EZUAEXDIDKR, PI3USB221EZUAEXDITR, PI3USB221EZUAEXDICT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221EZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221EZUAEX
IC USB2 SWITCH 3V UQFN2015-10

IC USB2 SWITCH 3V UQFN2015-10

Supplier's Site
Analog Switches - Special Purpose - PI3USB221EZUAEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB221EZUAEX
Analog Switches - Special Purpose PI3USB221EZUAEX
IC USB2 SWITCH 3V UQFN2015-10

IC USB2 SWITCH 3V UQFN2015-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 889133-PI3USB221EZUAEX PI3USB221EZUAEX PI3USB221EZUAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB221EZUAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - BTS54220LBEAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers