DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221EQ1ZUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316639-PI3USB221EQ1 ZUAEX Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Standard Package: 3,000 Mounting: Surface Mount Switch Circuit: DPST On-State Resistance (Max): 7Ohm -3db Bandwidth: 1.6GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Voltage - Supply, Dual (V±): 2.3V ~ 3.6V Number of Channels: 2 Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-UFQFN Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected Other Part Number: 31-PI3USB221EQ1ZUAEX TR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316639-PI3USB221EQ1 ZUAEX Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Standard Package: 3,000 Mounting: Surface Mount Switch Circuit: DPST On-State Resistance (Max): 7Ohm -3db Bandwidth: 1.6GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Voltage - Supply, Dual (V±): 2.3V ~ 3.6V Number of Channels: 2 Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-UFQFN Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected Other Part Number: 31-PI3USB221EQ1ZUAEX TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1316639-PI3USB221EQ1ZUAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1316639-PI3USB221EQ1ZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1316639-PI3USB221EQ1ZUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1316639-PI3USB221EQ1 ZUAEX Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Standard Package: 3,000 Mounting: Surface Mount Switch Circuit: DPST On-State Resistance (Max): 7Ohm -3db Bandwidth: 1.6GHz Voltage - Supply, Single (V+): 2.3V ~ 3.6V Voltage - Supply, Dual (V±): 2.3V ~ 3.6V Number of Channels: 2 Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-UFQFN Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected Other Part Number: 31-PI3USB221EQ1ZUAEX TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316639-PI3USB221EQ1ZUAEX
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Standard Package: 3,000
Mounting: Surface Mount
Switch Circuit: DPST
On-State Resistance (Max): 7Ohm
-3db Bandwidth: 1.6GHz
Voltage - Supply, Single (V+): 2.3V ~ 3.6V
Voltage - Supply, Dual (V±): 2.3V ~ 3.6V
Number of Channels: 2
Supplier Device Package: 10-UQFN (1.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-UFQFN
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
Other Part Number: 31-PI3USB221EQ1ZUAEXTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB221EQ1ZUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB221EQ1ZUAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB221EQ1ZUAEX
USB2 SWITCH U-QFN2015-10 T&R 3K

USB2 SWITCH U-QFN2015-10 T&R 3K

Supplier's Site
Mux / Demux Switch, -40 To 125Deg C Diodes Inc. - 82AJ0674 - Newark, An Avnet Company
Chicago, IL, United States
Mux / Demux Switch, -40 To 125Deg C Diodes Inc.
82AJ0674
Mux / Demux Switch, -40 To 125Deg C Diodes Inc. 82AJ0674
MUX / DEMUX SWITCH, -40 TO 125DEG C

MUX / DEMUX SWITCH, -40 TO 125DEG C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1316639-PI3USB221EQ1ZUAEX PI3USB221EQ1ZUAEX 82AJ0674
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Mux / Demux Switch, -40 To 125Deg C Diodes Inc.
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1836ACS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology DSP, I²S, Serial, SPI
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details