DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB14ZHE PI3USB14ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087929-PI3USB14ZHE Packaging: Tube/Rail Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 20-TQFN-EP (3.5x4.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087929-PI3USB14ZHE Packaging: Tube/Rail Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 20-TQFN-EP (3.5x4.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB14ZHE - 1087929-PI3USB14ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB14ZHE
1087929-PI3USB14ZHE
Interface - Interface - Analog Switches - Special Purpose - PI3USB14ZHE 1087929-PI3USB14ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087929-PI3USB14ZHE Packaging: Tube/Rail Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 20-TQFN-EP (3.5x4.5) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087929-PI3USB14ZHE
Packaging: Tube/Rail
Features: USB 2.0
Applications: USB
-3db Bandwidth: 815MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 20-TQFN-EP (3.5x4.5)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB14ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB14ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB14ZHE
IC USB SWITCH DUAL 4X1 20TQFN

IC USB SWITCH DUAL 4X1 20TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087929-PI3USB14ZHE PI3USB14ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB14ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details