DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB14LEX PI3USB14LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061550-PI3USB14LEX Packaging: Reel - TR Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061550-PI3USB14LEX Packaging: Reel - TR Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB14LEX - 061550-PI3USB14LEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB14LEX
061550-PI3USB14LEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB14LEX 061550-PI3USB14LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061550-PI3USB14LEX Packaging: Reel - TR Features: USB 2.0 Applications: USB -3db Bandwidth: 815MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061550-PI3USB14LEX
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
-3db Bandwidth: 815MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB14LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB14LEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB14LEX
IC USB SWITCH DUAL 4X1 16TSSOP

IC USB SWITCH DUAL 4X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061550-PI3USB14LEX PI3USB14LEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB14LEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details