DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE PI3USB14-AZHE

Description
Manufacturer: Pericom Win Source Part Number: 1237440-PI3USB14-AZH E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237440-PI3USB14-AZH E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE - 1237440-PI3USB14-AZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE
1237440-PI3USB14-AZHE
Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE 1237440-PI3USB14-AZHE
Manufacturer: Pericom Win Source Part Number: 1237440-PI3USB14-AZH E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237440-PI3USB14-AZHE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
PI3USB14-AZHE
USB Interface IC PI3USB14-AZHE
USB Interface IC USB 2.0 4:1 Switch

USB Interface IC USB 2.0 4:1 Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB14-AZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB14-AZHE
IC USB SWITCH 4:1 20TQFN

IC USB SWITCH 4:1 20TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1237440-PI3USB14-AZHE PI3USB14-AZHE PI3USB14-AZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB14-AZHE USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details