DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX PI3USB10ZEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004355-PI3USB10ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004355-PI3USB10ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX - 004355-PI3USB10ZEEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX
004355-PI3USB10ZEEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX 004355-PI3USB10ZEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 004355-PI3USB10ZEEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 12-TDFN (3.0x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004355-PI3USB10ZEEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 500MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 12-TDFN (3.0x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB10ZEEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB10ZEEX
IC USB SWITCH DUAL 2X1 12TDFN

IC USB SWITCH DUAL 2X1 12TDFN

Supplier's Site
Analog Switches - Special Purpose - PI3USB10ZEEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB10ZEEX
Analog Switches - Special Purpose PI3USB10ZEEX
IC USB SWITCH DUAL 2X1 12TDFN

IC USB SWITCH DUAL 2X1 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 004355-PI3USB10ZEEX PI3USB10ZEEX PI3USB10ZEEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB10ZEEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details