Manufacturer: Diodes Incorporated
Win Source Part Number: 930440-PI3USB10MZKE+
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 2 Channel 12-TQFN (1.6x2.2)
Package: Reel - TR
Package: 12-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 12-TQFN (1.6x2.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC USB SWITCH DUAL 2X1 12TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 930440-PI3USB10MZKE+DMX | PI3USB10MZKE+DMX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZKE+DMX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |