DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX PI3USB10MZEE+DMX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805569-PI3USB10MZEE+ DMX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Part Status: Last Time Buy Supplier Device Package: 12-TDFN (3.5x3) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 5V Manufacturer Package: 12-WFDFN Exposed Pad On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805569-PI3USB10MZEE+ DMX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Part Status: Last Time Buy Supplier Device Package: 12-TDFN (3.5x3) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 5V Manufacturer Package: 12-WFDFN Exposed Pad On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX - 805569-PI3USB10MZEE+DMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX
805569-PI3USB10MZEE+DMX
Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX 805569-PI3USB10MZEE+DMX
Manufacturer: Diodes Incorporated Win Source Part Number: 805569-PI3USB10MZEE+ DMX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 700MHz Number of Channels: 2 Part Status: Last Time Buy Supplier Device Package: 12-TDFN (3.5x3) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 5V Manufacturer Package: 12-WFDFN Exposed Pad On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 805569-PI3USB10MZEE+DMX
Packaging: Reel
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 700MHz
Number of Channels: 2
Part Status: Last Time Buy
Supplier Device Package: 12-TDFN (3.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V ~ 5V
Manufacturer Package: 12-WFDFN Exposed Pad
On-State Resistance (Maximum): 6.5Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB10MZEE+DMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB10MZEE+DMX
IC USB SWITCH DUAL 2X1 12TDFN

IC USB SWITCH DUAL 2X1 12TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 805569-PI3USB10MZEE+DMX PI3USB10MZEE+DMX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB10MZEE+DMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370810-74AHC1G66GV-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details