DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB10LP-BZMEX PI3USB10LP-BZMEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061547-PI3USB10LP-BZ MEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061547-PI3USB10LP-BZ MEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB10LP-BZMEX - 061547-PI3USB10LP-BZMEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB10LP-BZMEX
061547-PI3USB10LP-BZMEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB10LP-BZMEX 061547-PI3USB10LP-BZMEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061547-PI3USB10LP-BZ MEX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061547-PI3USB10LP-BZMEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061547-PI3USB10LP-BZMEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB10LP-BZMEX
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers