DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX PI3USB103ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087926-PI3USB103ZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087926-PI3USB103ZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX - 1087926-PI3USB103ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX
1087926-PI3USB103ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX 1087926-PI3USB103ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087926-PI3USB103ZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 3 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087926-PI3USB103ZLEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Max On Resistance: 3 Ohm (Typ)
Case / Package: 10-TQFN (1.3x1.6)
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PI3USB103ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB103ZLEX
Analog Switches - Special Purpose PI3USB103ZLEX
IC USB SWITCH HS 10TQFN

IC USB SWITCH HS 10TQFN

Supplier's Site Datasheet
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. - 65AH9218 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc.
65AH9218
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. 65AH9218
HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB103ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB103ZLEX
IC USB SWITCH HS 10TQFN

IC USB SWITCH HS 10TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087926-PI3USB103ZLEX PI3USB103ZLEX 65AH9218 PI3USB103ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB103ZLEX Analog Switches - Special Purpose High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 10-TQFN (1.3x1.6) 10-WFQFN
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - IFX1054GXUMA1 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type DSO14
View Details
2 suppliers