Manufacturer: Diodes Incorporated
Win Source Part Number: 026720-PI3USB102ZLEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 810MHz
Number of Channels: 1
Family Name: PI3USB102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 10-TQFN (1.60x1.30)
Single Supply Voltage (V+): 2.7 V to 4.2 V
Alternative Parts (Cross-Reference): PI3USB102ZLE; MAX4906ETB; MAX4907FELA; MAX4907FETA;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
USB MUX/DEMUX SW, -40TO85DEG C ROHS COMPLIANT: YES
IC SW USB 2.0 10-TQFN
IC SW USB 2.0 10-TQFN
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 026720-PI3USB102ZLEX | 65AH9217 | PI3USB102ZLEX | PI3USB102ZLEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB102ZLEX | Usb Mux/demux Sw, -40To85Deg C Rohs Compliant Diodes Inc. | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-TQFN (1.60x1.30) | 10-WFQFN | 10-WFQFN | |
| Technology | USB |