Manufacturer: Diodes Incorporated
Win Source Part Number: 889129-PI3USB102JXUC
Series: *
Features: Interface
Package: Reel - TR
Family Name: PI3USB102
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED QFN1412
IC INTERFACE SPECIALIZED QFN1412
Notebook Computer Interface 10-X2QFN
IC INTERFACE SPECIALIZED QFN1412
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889129-PI3USB102JXUCEX | PI3USB102JXUCEX | PI3USB102JXUCEX | PI3USB102JXUCEX | PI3USB102JXUCEX |
| Product Name | Interface - Interface - Specialized - PI3USB102JXUCEX | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |