Manufacturer: Diodes Incorporated
Win Source Part Number: 813929-PI3USB102GZLE
Packaging: Reel
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 1GHz
Number of Channels: 1
Supplier Device Package: 10-TQFN (1.3x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 5.5V
Manufacturer Package: 10-WFQFN
On-State Resistance (Maximum): 5Ohm
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
IC USB 2.0 SWITCH 2:1 10TQFN
HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES
IC USB 2.0 SWITCH 2:1 10TQFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 813929-PI3USB102GZLEX | PI3USB102GZLEX | 65AH9216 | PI3USB102GZLEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3USB102GZLEX | Analog Switches - Special Purpose | High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3V ~ 5.5V | |||
| Package Type | 10-WFQFN | 10-WFQFN |