DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX PI3USB102EZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 091457-PI3USB102EZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 4 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 091457-PI3USB102EZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 4 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX - 091457-PI3USB102EZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX
091457-PI3USB102EZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX 091457-PI3USB102EZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 091457-PI3USB102EZLE X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Max On Resistance: 4 Ohm (Typ) Case / Package: 10-TQFN (1.3x1.6) Single Supply Voltage (V+): 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 091457-PI3USB102EZLEX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Max On Resistance: 4 Ohm (Typ)
Case / Package: 10-TQFN (1.3x1.6)
Single Supply Voltage (V+): 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3USB102EZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3USB102EZLEX
IC USB 2.0 SWITCH 10TQFN

IC USB 2.0 SWITCH 10TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3USB102EZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3USB102EZLEX
Analog Switches - Special Purpose PI3USB102EZLEX
IC USB 2.0 SWITCH 10TQFN

IC USB 2.0 SWITCH 10TQFN

Supplier's Site Datasheet
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. - 65AH9215 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc.
65AH9215
High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc. 65AH9215
HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

HIGH SPEED SPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 091457-PI3USB102EZLEX PI3USB102EZLEX PI3USB102EZLEX 65AH9215
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3USB102EZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose High Speed Spdt Usb Switch, -40To85Deg C Rohs Compliant Diodes Inc.
Package Type 10-TQFN (1.3x1.6) 10-WFQFN 10-WFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details