DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX PI3TB212ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807396-PI3TB212ZLEX Packaging: Reel Number of Channels: 5 Supplier Device Package: 24-TQFN (3x3) Temperature Range - Operating: 0°C ~ 105°C Single Supply Voltage (V+): 3V ~ 3.6V Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807396-PI3TB212ZLEX Packaging: Reel Number of Channels: 5 Supplier Device Package: 24-TQFN (3x3) Temperature Range - Operating: 0°C ~ 105°C Single Supply Voltage (V+): 3V ~ 3.6V Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX - 807396-PI3TB212ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX
807396-PI3TB212ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX 807396-PI3TB212ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 807396-PI3TB212ZLEX Packaging: Reel Number of Channels: 5 Supplier Device Package: 24-TQFN (3x3) Temperature Range - Operating: 0°C ~ 105°C Single Supply Voltage (V+): 3V ~ 3.6V Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 807396-PI3TB212ZLEX
Packaging: Reel
Number of Channels: 5
Supplier Device Package: 24-TQFN (3x3)
Temperature Range - Operating: 0°C ~ 105°C
Single Supply Voltage (V+): 3V ~ 3.6V
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3TB212ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3TB212ZLEX
THUNDERBOLT AND DISPLAYPORT SWIT

THUNDERBOLT AND DISPLAYPORT SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 807396-PI3TB212ZLEX PI3TB212ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3TB212ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers