DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX PI3PCIE3442ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930439-PI3PCIE3442ZL EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 40-TQFN (3x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930439-PI3PCIE3442ZL EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 40-TQFN (3x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX - 930439-PI3PCIE3442ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX
930439-PI3PCIE3442ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX 930439-PI3PCIE3442ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930439-PI3PCIE3442ZL EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 40-TQFN (3x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930439-PI3PCIE3442ZLEX
Series: PCI Express® (PCIe)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCI Express® Switch IC 8 Channel 40-TQFN (3x6)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - PI3PCIE3442ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3PCIE3442ZLEX
Analog Switches - Special Purpose PI3PCIE3442ZLEX
IC SWITCH PCI EXPRESS 40TQFN

IC SWITCH PCI EXPRESS 40TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3442ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3442ZLEX
IC SWITCH PCI EXPRESS 40TQFN

IC SWITCH PCI EXPRESS 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930439-PI3PCIE3442ZLEX PI3PCIE3442ZLEX PI3PCIE3442ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZLEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
SN54ACT04 Hex Inverters - 5962-8973401CA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details