DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX PI3PCIE3442ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889128-PI3PCIE3442ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889128-PI3PCIE3442ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX - 889128-PI3PCIE3442ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX
889128-PI3PCIE3442ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX 889128-PI3PCIE3442ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889128-PI3PCIE3442ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 8 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889128-PI3PCIE3442ZHEX
Series: PCI Express® (PCIe)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCI Express® Switch IC 8 Channel 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3442ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3442ZHEX
IC PCI EXCHANGE SW 3.0 42-TQFN

IC PCI EXCHANGE SW 3.0 42-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889128-PI3PCIE3442ZHEX PI3PCIE3442ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3442ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 702-SI32185-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details