Manufacturer: Diodes Incorporated
Win Source Part Number: 930438-PI3PCIE3415AZ
Series: PCI Express® (PCIe)
Features: PCIe Interface 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3PCIE3415
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCIE MUX/DEMUX SWITCH, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 42TQFN
IC INTERFACE SPECIALIZED 42TQFN
PCIe Interface 42-TQFN (9x3.5)
IC INTERFACE SPECIALIZED 42TQFN
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930438-PI3PCIE3415AZHEX | 29AK3615 | PI3PCIE3415AZHEX | PI3PCIE3415AZHEX | PI3PCIE3415AZHEX | PI3PCIE3415AZHEX |
| Product Name | Interface - Interface - Specialized - PI3PCIE3415AZHEX | Pcie Mux/demux Switch, -40 To 85Deg C Diodes Inc. | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |