DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX PI3PCIE3412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061545-PI3PCIE3412ZH EX Packaging: Reel - TR Features: Bi-Directional, SATA, USB 3.0 Applications: PCIe -3db Bandwidth: 8.2GHz Number of Channels: 4 Family Name: PI3PCIE341 Categories: Integrated Circuits Status: Active Max On Resistance: 5 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3PCIE3412ZHE; PI3PCIE3412AZHEX ; Introduction Date: September 09, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061545-PI3PCIE3412ZH EX Packaging: Reel - TR Features: Bi-Directional, SATA, USB 3.0 Applications: PCIe -3db Bandwidth: 8.2GHz Number of Channels: 4 Family Name: PI3PCIE341 Categories: Integrated Circuits Status: Active Max On Resistance: 5 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3PCIE3412ZHE; PI3PCIE3412AZHEX ; Introduction Date: September 09, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX - 061545-PI3PCIE3412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX
061545-PI3PCIE3412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX 061545-PI3PCIE3412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061545-PI3PCIE3412ZH EX Packaging: Reel - TR Features: Bi-Directional, SATA, USB 3.0 Applications: PCIe -3db Bandwidth: 8.2GHz Number of Channels: 4 Family Name: PI3PCIE341 Categories: Integrated Circuits Status: Active Max On Resistance: 5 Ohm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): PI3PCIE3412ZHE; PI3PCIE3412AZHEX ; Introduction Date: September 09, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 061545-PI3PCIE3412ZHEX
Packaging: Reel - TR
Features: Bi-Directional, SATA, USB 3.0
Applications: PCIe
-3db Bandwidth: 8.2GHz
Number of Channels: 4
Family Name: PI3PCIE341
Categories: Integrated Circuits
Status: Active
Max On Resistance: 5 Ohm (Typ)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3PCIE3412ZHE; PI3PCIE3412AZHEX ;
Introduction Date: September 09, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3412ZHEX
IC MUX/DEMUX 2:1 ETHERNET 42TQFN

IC MUX/DEMUX 2:1 ETHERNET 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3PCIE3412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3PCIE3412ZHEX
Analog Switches - Special Purpose PI3PCIE3412ZHEX
IC MUX/DEMUX 2:1 ETHERNET 42TQFN

IC MUX/DEMUX 2:1 ETHERNET 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061545-PI3PCIE3412ZHEX PI3PCIE3412ZHEX PI3PCIE3412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Package Type 42-TQFN (9x3.5) 42-VFQFN Exposed Pad 42-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS54/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers