DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX PI3PCIE3412AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889122-PI3PCIE3412AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3412AZHEX-ND, PI3PCIE3412AZHEXDITR , PI3PCIE3412AZHEXDIDK R, PI3PCIE3412AZHEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889122-PI3PCIE3412AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3412AZHEX-ND, PI3PCIE3412AZHEXDITR , PI3PCIE3412AZHEXDIDK R, PI3PCIE3412AZHEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX - 889122-PI3PCIE3412AZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX
889122-PI3PCIE3412AZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX 889122-PI3PCIE3412AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889122-PI3PCIE3412AZ HEX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3PCIE3412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3412AZHEX-ND, PI3PCIE3412AZHEXDITR , PI3PCIE3412AZHEXDIDK R, PI3PCIE3412AZHEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889122-PI3PCIE3412AZHEX
Series: PCI Express® (PCIe)
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express® Switch IC Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3PCIE3412
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3PCIE3412AZHEX-ND, PI3PCIE3412AZHEXDITR, PI3PCIE3412AZHEXDIDKR, PI3PCIE3412AZHEXDICT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3412AZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3412AZHEX
PCI SWITCH 2:1 4 CHAN 42TQFN

PCI SWITCH 2:1 4 CHAN 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI3PCIE3412AZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3PCIE3412AZHEX
Analog Switches - Special Purpose PI3PCIE3412AZHEX
PCI SWITCH 2:1 4 CHAN 42TQFN

PCI SWITCH 2:1 4 CHAN 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 889122-PI3PCIE3412AZHEX PI3PCIE3412AZHEX PI3PCIE3412AZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3412AZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details